The LM2903AQS-13 is a dual differential voltage comparator designed for automotive applications, compliant with AEC-Q100 standards. It operates over a wide supply voltage range of 2V to 36V for single supply and ±1V to ±18V for dual supply configurations. The device features low power consumption, with a quiescent current of 0.6mA, and offers low input bias and offset currents, making it suitable for precision applications. The input voltage range includes ground, and the output is compatible with TTL, CMOS, and MOS technologies. The LM2903AQS-13 is available in an 8-SOIC package and is rated for operation in temperatures from -40°C to +125°C. It is also fully RoHS compliant and manufactured in facilities certified to IATF16949 standards, ensuring reliability for automotive use.
IC COMPARATOR 2 DIFF 8SO Product overview: LM2903AQS-13 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903AQS-13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260342-LM2903AQS-13
Category: Integrated Circuits (ICs)>Linear - Comparators
Series: Automotive, AEC-Q100
Type: Differential
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 1.7mA
Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max): 2mV @ 5V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 16mA @ 5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: LM2903AQS-13DICT,LM2
Base Product Number: LM2903
Comparator Differential CMOS, MOS, Open-Collector, TTL 8-SO
COMPARATOR, 1.3US, -40 TO 125DEG C ROHS COMPLIANT: YES
Analog Comparators 36V Dual Comparator 25nA 0.6mA 25nA 1mV
IC COMP DUAL DIFFERENTIAL 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-LM2903AQS-13 | 1260342-LM2903AQS-13 | LM2903AQS-13 | 29AK0607 | LM2903AQS-13 | LM2903AQS-13 |
| Product Name | Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Comparators | Comparator, 1.3Us, -40 To 125Deg C Rohs Compliant Diodes Inc. | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |