DIODES Incorporated Linear - Linear - Comparators - LM2903AQM8-13 LM2903AQM8-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802774-LM2903AQM8-13 Packaging: Reel Type: Differential Mounting Style: SMD Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 2 Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Current - Output (Typ): 16mA at 5V Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Voltage - Input Offset (Maximum): 2mV at 5V Current - Input Bias (Maximum): 250nA at 5V Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 1.7mA
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802774-LM2903AQM8-13 Packaging: Reel Type: Differential Mounting Style: SMD Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 2 Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Current - Output (Typ): 16mA at 5V Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Voltage - Input Offset (Maximum): 2mV at 5V Current - Input Bias (Maximum): 250nA at 5V Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 1.7mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM2903AQM8-13 - 802774-LM2903AQM8-13 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2903AQM8-13
802774-LM2903AQM8-13
Linear - Linear - Comparators - LM2903AQM8-13 802774-LM2903AQM8-13
Manufacturer: Diodes Incorporated Win Source Part Number: 802774-LM2903AQM8-13 Packaging: Reel Type: Differential Mounting Style: SMD Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 2 Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Current - Output (Typ): 16mA at 5V Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Voltage - Input Offset (Maximum): 2mV at 5V Current - Input Bias (Maximum): 250nA at 5V Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 1.7mA

Manufacturer: Diodes Incorporated
Win Source Part Number: 802774-LM2903AQM8-13
Packaging: Reel
Type: Differential
Mounting Style: SMD
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Current - Output (Typ): 16mA at 5V
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Voltage - Input Offset (Maximum): 2mV at 5V
Current - Input Bias (Maximum): 250nA at 5V
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Current - Quiescent (Maximum): 1.7mA

Buy Now
Singapore, Singapore
Linear Comparator IC
692-LM2903AQM8-13
Linear Comparator IC 692-LM2903AQM8-13
IC COMPARATOR 2 DIFF 8MSOP Product overview: LM2903AQM8-13 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903AQM8-13 can be used for catalog matching and distributor lookup.

IC COMPARATOR 2 DIFF 8MSOP Product overview: LM2903AQM8-13 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903AQM8-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparator, 1.3Us, -40 To 125Deg C Rohs Compliant Diodes Inc. - 64AH3834 - Newark, An Avnet Company
Chicago, IL, United States
Comparator, 1.3Us, -40 To 125Deg C Rohs Compliant Diodes Inc.
64AH3834
Comparator, 1.3Us, -40 To 125Deg C Rohs Compliant Diodes Inc. 64AH3834
COMPARATOR, 1.3US, -40 TO 125DEG C ROHS COMPLIANT: YES

COMPARATOR, 1.3US, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Comparators - LM2903AQM8-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM2903AQM8-13
Comparators LM2903AQM8-13
Comparator Differential CMOS, MOS, Open-Collector, TTL 8-MSOP

Comparator Differential CMOS, MOS, Open-Collector, TTL 8-MSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
LM2903AQM8-13
Analog Comparators LM2903AQM8-13
Analog Comparators 36V Dual Comparator 25nA 0.6mA 25nA 1mV

Analog Comparators 36V Dual Comparator 25nA 0.6mA 25nA 1mV

Buy Now Datasheet
Linear - Comparators - LM2903AQM8-13 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM2903AQM8-13
Linear - Comparators LM2903AQM8-13
IC COMP DUAL DIFFERENTIAL 8MSOP

IC COMP DUAL DIFFERENTIAL 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number 802774-LM2903AQM8-13 692-LM2903AQM8-13 64AH3834 LM2903AQM8-13 LM2903AQM8-13 LM2903AQM8-13
Product Name Linear - Linear - Comparators - LM2903AQM8-13 Linear Comparator IC Comparator, 1.3Us, -40 To 125Deg C Rohs Compliant Diodes Inc. Comparators Analog Comparators Linear - Comparators
Features Single-Supply
VOS 2 millivolts 2 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Logic Output TTL; CMOS; Differential; CMOS, MOS, Open-Collector, TTL
Unlock Full Specs
to access all available technical data