DIODES Incorporated Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) LM2902QS14-13

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Part Status: Obsolete Amplifier Type: General Purpose Slew Rate: 400 V/μs Gain Bandwidth Product: 700 kHz Current - Input Bias: 100 nA Current - Supply: 40μA, 55μA Current - Output / Channel: 20A Voltage - Supply Span (Min): 2 V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Part Status: Obsolete Amplifier Type: General Purpose Slew Rate: 400 V/μs Gain Bandwidth Product: 700 kHz Current - Input Bias: 100 nA Current - Supply: 40μA, 55μA Current - Output / Channel: 20A Voltage - Supply Span (Min): 2 V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Part Status: Obsolete Amplifier Type: General Purpose Slew Rate: 400 V/μs Gain Bandwidth Product: 700 kHz Current - Input Bias: 100 nA Current - Supply: 40μA, 55μA Current - Output / Channel: 20A Voltage - Supply Span (Min): 2 V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Part Status: Obsolete
Amplifier Type: General Purpose
Slew Rate: 400 V/μs
Gain Bandwidth Product: 700 kHz
Current - Input Bias: 100 nA
Current - Supply: 40μA, 55μA
Current - Output / Channel: 20A
Voltage - Supply Span (Min): 2 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
Analogue to Digital Converters - 1904583 - RS Components, Ltd.
Specs
Package Type DIP; Dip
Features Single-Supply
Pins 20
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941BB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details