DIODES Incorporated Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902AS14-13 LM2902AS14-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1053476-LM2902AS14-1 3 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.3 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V Operating Supply Current: 3mA Channel Output Current: 50μA Gain Bandwidth Product (GBP): 700kHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1053476-LM2902AS14-1 3 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.3 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V Operating Supply Current: 3mA Channel Output Current: 50μA Gain Bandwidth Product (GBP): 700kHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902AS14-13 - LM2902AS14-13 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902AS14-13
LM2902AS14-13
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902AS14-13 LM2902AS14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1053476-LM2902AS14-1 3 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.3 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V Operating Supply Current: 3mA Channel Output Current: 50μA Gain Bandwidth Product (GBP): 700kHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Diodes Incorporated
Win Source Part Number: 1053476-LM2902AS14-13
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Operating Supply Current: 3mA
Channel Output Current: 50μA
Gain Bandwidth Product (GBP): 700kHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number LM2902AS14-13
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902AS14-13
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - 5962-8857801RA - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; TTL
View Details
Comparators - 1727-3463-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
8-Bit Identity Comparator - 74FCT521ATQG - Integrated Device Technology
Integrated Device Technology
Specs
Type Identity
Supply Voltage 5V
Package Type Other; QSOP
View Details
3 suppliers