General Purpose Amplifier 4 Circuit 14-SO
General Purpose Amplifier 4 Circuit 14-SO
General Purpose Amplifier 4 Circuit 14-SO
IC OPAMP GP 4 CIRCUIT 14SO Product overview: LM2902AQS14-13 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902AQS14-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 802425-LM2902AQS14-1
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 4
Amplifier Type: General Purpose
Slew Rate: 0.3V/μs
Gain Bandwidth Product: 700kHz
Current - Input Bias: 200nA
Voltage - Input Offset: 2mV
Current - Supply: 1mA
Current - Output / Channel: 40mA
Voltage - Supply, Single/Dual (±): 3V ~ 36V, ±1.5V ~ 18V
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-SOIC
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
General Purpose Amplifier 4 Circuit 14-SO
OPAMP, 700KHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
IC OPAMP GP 4 CIRCUIT 14SO
Operational Amplifiers - Op Amps 36V Quad Comparator 700uA 20nA 100dB
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM2902AQS14-13DICT-ND | 687-LM2902AQS14-13 | 802425-LM2902AQS14-13 | LM2902AQS14-13 | 29AK0605 | LM2902AQS14-13 | LM2902AQS14-13 | LM2902AQS14-13 | LM2902AQS14-13 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902AQS14-13 | Instrumentation, OP Amps, Buffer Amps | Opamp, 700Khz, -40 To 125Deg C Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | |||||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | 3.00E-7 V/µs | 0.3000 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | 14-SOIC (0.154, 3.90mm Width) | Surface Mount | ||||
| Standards | RoHS | RoHS |