DIODES Incorporated Linear - Linear - Comparators - LM2901T14-13 LM2901T14-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 803315-LM2901T14-13 Packaging: Reel Type: Differential Mounting Style: SMD Number of Elements: 4 Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Current - Output (Typ): 16mA at 5V Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-TSSOP Voltage - Input Offset (Maximum): 7mV at 5V Current - Input Bias (Maximum): 250nA at 5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Current - Quiescent (Maximum): 2.5mA
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 803315-LM2901T14-13 Packaging: Reel Type: Differential Mounting Style: SMD Number of Elements: 4 Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Current - Output (Typ): 16mA at 5V Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-TSSOP Voltage - Input Offset (Maximum): 7mV at 5V Current - Input Bias (Maximum): 250nA at 5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Current - Quiescent (Maximum): 2.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM2901T14-13 - 803315-LM2901T14-13 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2901T14-13
803315-LM2901T14-13
Linear - Linear - Comparators - LM2901T14-13 803315-LM2901T14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 803315-LM2901T14-13 Packaging: Reel Type: Differential Mounting Style: SMD Number of Elements: 4 Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Current - Output (Typ): 16mA at 5V Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-TSSOP Voltage - Input Offset (Maximum): 7mV at 5V Current - Input Bias (Maximum): 250nA at 5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Current - Quiescent (Maximum): 2.5mA

Manufacturer: Diodes Incorporated
Win Source Part Number: 803315-LM2901T14-13
Packaging: Reel
Type: Differential
Mounting Style: SMD
Number of Elements: 4
Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Current - Output (Typ): 16mA at 5V
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-TSSOP
Voltage - Input Offset (Maximum): 7mV at 5V
Current - Input Bias (Maximum): 250nA at 5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Current - Quiescent (Maximum): 2.5mA

Buy Now
Linear Comparator IC - 692-LM2901T14-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Linear Comparator IC
692-LM2901T14-13
Linear Comparator IC 692-LM2901T14-13
IC COMPARATOR 4 DIFF 14TSSOP Product overview: LM2901T14-13 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901T14-13 can be used for catalog matching and distributor lookup.

IC COMPARATOR 4 DIFF 14TSSOP Product overview: LM2901T14-13 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901T14-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
LM2901T14-13
Analog Comparators LM2901T14-13
Analog Comparators 36V Sgl Quad 25nA Comparator 130mV

Analog Comparators 36V Sgl Quad 25nA Comparator 130mV

Buy Now Datasheet
Comparators - LM2901T14-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM2901T14-13
Comparators LM2901T14-13
Comparator Differential 14-TSSOP

Comparator Differential 14-TSSOP

Buy Now Datasheet
Shenzhen, China
Linear - Comparators
LM2901T14-13
Linear - Comparators LM2901T14-13
IC COMP DIFF QUAD 14TSSOP

IC COMP DIFF QUAD 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number 803315-LM2901T14-13 692-LM2901T14-13 LM2901T14-13 LM2901T14-13 LM2901T14-13
Product Name Linear - Linear - Comparators - LM2901T14-13 Linear Comparator IC Analog Comparators Comparators Linear - Comparators
Features Single-Supply
VOS 7 millivolts 7 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Logic Output Differential; Differential
Unlock Full Specs
to access all available technical data