DIODES Incorporated Linear - Linear - Comparators - LM2901S14-13 LM2901S14-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 877265-LM2901S14-13 Features: Comparator Package: Reel - TR Family Name: LM2901 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 877265-LM2901S14-13 Features: Comparator Package: Reel - TR Family Name: LM2901 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM2901S14-13 - LM2901S14-13 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2901S14-13
LM2901S14-13
Linear - Linear - Comparators - LM2901S14-13 LM2901S14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 877265-LM2901S14-13 Features: Comparator Package: Reel - TR Family Name: LM2901 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 877265-LM2901S14-13
Features: Comparator
Package: Reel - TR
Family Name: LM2901
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Comparators - 31-LM2901S14-13CT-ND - DigiKey
Thief River Falls, MN, United States
IC COMPARATOR 4CH 14-SO

IC COMPARATOR 4CH 14-SO

Buy Now Datasheet
Comparators - 31-LM2901S14-13TR-ND - DigiKey
Thief River Falls, MN, United States
Comparator Differential 14-SO

Comparator Differential 14-SO

Buy Now Datasheet
Comparators - 31-LM2901S14-13DKR-ND - DigiKey
Thief River Falls, MN, United States
IC COMPARATOR 4CH 14-SO

IC COMPARATOR 4CH 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM2901S14-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM2901S14-13
Integrated Circuits (ICs) - Linear - Comparators LM2901S14-13
IC COMPARATOR 4 DIFF 14SO

IC COMPARATOR 4 DIFF 14SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM2901S14-13 31-LM2901S14-13CT-ND LM2901S14-13
Product Name Linear - Linear - Comparators - LM2901S14-13 Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - LM106H/883 - Rochester Electronics
Specs
Package Type Other; TO-5
View Details
2 suppliers
Specs
Supply Voltage Other
Operating Current 0.4000 to 4.8 mA
View Details
Comparators - 1727-3463-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
Specs
Supply Voltage Other
View Details