DIODES Incorporated Linear Comparator IC LM2901AQS14-13

Description
IC COMPARATOR 4 DIFF 14SO Product overview: LM2901AQS14-13 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901AQS14-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC COMPARATOR 4 DIFF 14SO Product overview: LM2901AQS14-13 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901AQS14-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Comparator IC 692-LM2901AQS14-13
IC COMPARATOR 4 DIFF 14SO Product overview: LM2901AQS14-13 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901AQS14-13 can be used for catalog matching and distributor lookup.

IC COMPARATOR 4 DIFF 14SO Product overview: LM2901AQS14-13 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901AQS14-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LM2901AQS14-13 - 801826-LM2901AQS14-13 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2901AQS14-13
801826-LM2901AQS14-13
Linear - Linear - Comparators - LM2901AQS14-13 801826-LM2901AQS14-13
Manufacturer: Diodes Incorporated Win Source Part Number: 801826-LM2901AQS14-1 3 Packaging: Reel Type: Differential Mounting Style: SMD Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 4 Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Current - Output (Typ): 16mA at 5V Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Voltage - Input Offset (Maximum): 2mV at 5V Current - Input Bias (Maximum): 250nA at 5V Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 2.5mA

Manufacturer: Diodes Incorporated
Win Source Part Number: 801826-LM2901AQS14-13
Packaging: Reel
Type: Differential
Mounting Style: SMD
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Current - Output (Typ): 16mA at 5V
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-SOIC
Voltage - Input Offset (Maximum): 2mV at 5V
Current - Input Bias (Maximum): 250nA at 5V
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Current - Quiescent (Maximum): 2.5mA

Buy Now
Comparator, 1.3Us, -40 To 125Deg C Rohs Compliant Diodes Inc. - 64AH3830 - Newark, An Avnet Company
Chicago, IL, United States
Comparator, 1.3Us, -40 To 125Deg C Rohs Compliant Diodes Inc.
64AH3830
Comparator, 1.3Us, -40 To 125Deg C Rohs Compliant Diodes Inc. 64AH3830
COMPARATOR, 1.3US, -40 TO 125DEG C ROHS COMPLIANT: YES

COMPARATOR, 1.3US, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Comparators - LM2901AQS14-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM2901AQS14-13
Comparators LM2901AQS14-13
Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SO

Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
LM2901AQS14-13
Analog Comparators LM2901AQS14-13
Analog Comparators 36V Quad Comparator 25nA 0.9mA 25nA

Analog Comparators 36V Quad Comparator 25nA 0.9mA 25nA

Buy Now Datasheet
Linear - Comparators - LM2901AQS14-13 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM2901AQS14-13
Linear - Comparators LM2901AQS14-13
IC COMP QUAD DIFFERENTIAL 14SO

IC COMP QUAD DIFFERENTIAL 14SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number 692-LM2901AQS14-13 801826-LM2901AQS14-13 64AH3830 LM2901AQS14-13 LM2901AQS14-13 LM2901AQS14-13
Product Name Linear Comparator IC Linear - Linear - Comparators - LM2901AQS14-13 Comparator, 1.3Us, -40 To 125Deg C Rohs Compliant Diodes Inc. Comparators Analog Comparators Linear - Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2 to 36 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR) SOIC; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data