DIODES Incorporated 1A TO-252 LDO Voltage Regulator IC LB1117AACA330

Description
IC REGULATOR / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3 Product overview: LB1117AACA330 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO-252, LDO Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LB1117AACA330 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REGULATOR / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3 Product overview: LB1117AACA330 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO-252, LDO Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LB1117AACA330 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A TO-252 LDO Voltage Regulator IC
761-LB1117AACA330
1A TO-252 LDO Voltage Regulator IC 761-LB1117AACA330
IC REGULATOR / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3 Product overview: LB1117AACA330 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO-252, LDO Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LB1117AACA330 can be used for catalog matching and distributor lookup.

IC REGULATOR / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3 Product overview: LB1117AACA330 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO-252, LDO Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LB1117AACA330 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1138665-LB1117AACA330 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1138665-LB1117AACA330
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1138665-LB1117AACA330
Win Source Part Number: 1138665-LB1117AACA33 0 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Control Features: Current Limit Output Configuration: Positive Voltage - Input (Max): 15V Voltage - Output (Min/Fixed): 3.3V Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252-3 Temperature Range - Operating: -40°C ~ 125°C (TJ) Protection Features: Over Current, Over Temperature, Transient Voltage ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 mA HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-LB1117AACA330TR Product Status: Obsolete Voltage Dropout (Max): 1.4V @ 800mA

Win Source Part Number: 1138665-LB1117AACA330
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Current Limit
Output Configuration: Positive
Voltage - Input (Max): 15V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252-3
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Protection Features: Over Current, Over Temperature, Transient Voltage
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 mA
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-LB1117AACA330TR
Product Status: Obsolete
Voltage Dropout (Max): 1.4V @ 800mA

Buy Now
PMIC - Voltage Regulators - Linear - LB1117AACA330 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LB1117AACA330
PMIC - Voltage Regulators - Linear LB1117AACA330
IC REGULATOR

IC REGULATOR

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 761-LB1117AACA330 1138665-LB1117AACA330 LB1117AACA330
Product Name 1A TO-252 LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) DPAK; Other; Tape & Reel (TR)
Output Voltage 3.3 volts
IOUT 1 amps 1 amps
VIN 15 volts
Unlock Full Specs
to access all available technical data