Win Source Part Number: 1068596-LA1117AADBAD
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit
Voltage - Output (Max): 16.6V
Output Configuration: Positive
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 1.25V
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-3
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 70dB (120Hz)
Protection Features: Over Current, Over Temperature, Transient Voltage
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 mA
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-LA1117AADBADJTR
Product Status: Obsolete
Voltage Dropout (Max): 1.4V @ 1A
IC REG LDO 1A ADJ VOLT SOT223 Product overview: LA1117AADBADJ from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LA1117AADBADJ can be used for catalog matching and distributor lookup.
IC REG LDO 1A ADJ VOLT SOT223
IC REG LDO 1A ADJ VOLT SOT223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1068596-LA1117AADBADJ | 776-LA1117AADBADJ | LA1117AADBADJ | LA1117AADBADJ |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 1A LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard; Low Dropout | Low Dropout | ||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | ||
| Special Features | Internal Current Limit; Input Overcurrent Protection; Current Limit | Internal Current Limit; Current Limit |