DIODES Incorporated Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear LA1117AADB250

Description
Win Source Part Number: 971849-LA1117AADB250 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Control Features: Current Limit Output Configuration: Positive Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 2.5V Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223-3 Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Transient Voltage ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 mA HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-LA1117AADB250TR Product Status: Obsolete Voltage Dropout (Max): 1.4V @ 1A
Request a Quote Datasheet
Description
Win Source Part Number: 971849-LA1117AADB250 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Control Features: Current Limit Output Configuration: Positive Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 2.5V Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223-3 Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Transient Voltage ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 mA HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-LA1117AADB250TR Product Status: Obsolete Voltage Dropout (Max): 1.4V @ 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 971849-LA1117AADB250 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
971849-LA1117AADB250
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 971849-LA1117AADB250
Win Source Part Number: 971849-LA1117AADB250 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Control Features: Current Limit Output Configuration: Positive Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 2.5V Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223-3 Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 70dB (120Hz) Protection Features: Over Current, Over Temperature, Transient Voltage ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 mA HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-LA1117AADB250TR Product Status: Obsolete Voltage Dropout (Max): 1.4V @ 1A

Win Source Part Number: 971849-LA1117AADB250
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Current Limit
Output Configuration: Positive
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-3
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 70dB (120Hz)
Protection Features: Over Current, Over Temperature, Transient Voltage
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 mA
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-LA1117AADB250TR
Product Status: Obsolete
Voltage Dropout (Max): 1.4V @ 1A

Buy Now
Singapore, Singapore
1A 250V LDO Voltage Regulator IC
761-LA1117AADB250
1A 250V LDO Voltage Regulator IC 761-LA1117AADB250
IC REG LDO 1A 250V SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3 Product overview: LA1117AADB250 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 250V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 250V, LDO Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LA1117AADB250 can be used for catalog matching and distributor lookup.

IC REG LDO 1A 250V SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3 Product overview: LA1117AADB250 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 250V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 250V, LDO Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LA1117AADB250 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - LA1117AADB250 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LA1117AADB250
PMIC - Voltage Regulators - Linear LA1117AADB250
IC REG LDO 1A 250V SOT223

IC REG LDO 1A 250V SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 971849-LA1117AADB250 761-LA1117AADB250 LA1117AADB250
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1A 250V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Standard; Low Dropout Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Special Features Internal Current Limit; Input Overcurrent Protection; Current Limit Internal Current Limit; Current Limit
Unlock Full Specs
to access all available technical data

Similar Products

TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator - 5962R1320201VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown
View Details
Motor Drivers, Controllers - UDN2916B - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 24-PowerDIP (0.300", 7.62mm)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
2 suppliers
Voltage Regulators - 1220377 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3310AR-3.3-REEL - 860299-ADP3310AR-3.3-REEL - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers