DIODES Incorporated Oscillators KK3800001

Description
XTAL OSC XO 38.0000KHZ CMOS
Request a Quote Datasheet
Description
XTAL OSC XO 38.0000KHZ CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 31-KK3800001DKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 38.0000KHZ CMOS

XTAL OSC XO 38.0000KHZ CMOS

Buy Now Datasheet
Oscillators - 31-KK3800001TR-ND - DigiKey
Thief River Falls, MN, United States
38kHz XO (Standard) CMOS Oscillator 3.3V

38kHz XO (Standard) CMOS Oscillator 3.3V

Buy Now Datasheet
Oscillators - 31-KK3800001CT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 38.0000KHZ CMOS

XTAL OSC XO 38.0000KHZ CMOS

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1328895-KK3800001 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1328895-KK3800001
Crystals, Oscillators, Resonators - Oscillators 1328895-KK3800001
Manufacturer: Diodes Incorporated Win Source Part Number: 1328895-KK3800001 Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Reel - TR Type: XO (Standard) Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 3,000 Frequency: 38 kHz Output: CMOS Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 RoHS Status: RoHS Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1328895-KK3800001
Category: Crystals, Oscillators, Resonators>Oscillators
Packaging: Reel - TR
Type: XO (Standard)
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Standard Package: 3,000
Frequency: 38 kHz
Output: CMOS
Voltage - Supply: 3.3V
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
RoHS Status: RoHS Compliant

Buy Now Datasheet
Oscillators KK3800001
XTAL OSC XO 38.0000KHZ CMOS

XTAL OSC XO 38.0000KHZ CMOS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators Oscillators
Product Number 31-KK3800001DKR-ND 1328895-KK3800001 KK3800001
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO XO; XO (Standard) XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S5-32.768Khz - S533025T-32.768K-X-M - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details
Oscillators - 863-510BAA20M0000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers