DIODES Incorporated Crystals, Oscillators, Resonators - Oscillators KK3270050

Description
Win Source Part Number: 1067421-KK3270050 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ KK Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.045" (1.15mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 32.768 kHz Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 500µA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): ASAK1-32.768KHZ-LRS- T; ASDK2-32.768KHZ-LR-T 3; 7XZ-32.768KDA-T; ASEK-32.768KHZ-LRT; 7XZ-32.768KBA-T; 7WZ-32.768KBD-T; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: KK3270050CT,KK327005 0DKR,KK3270050TR
Request a Quote Datasheet
Description
Win Source Part Number: 1067421-KK3270050 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ KK Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.045" (1.15mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 32.768 kHz Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 500µA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): ASAK1-32.768KHZ-LRS- T; ASDK2-32.768KHZ-LR-T 3; 7XZ-32.768KDA-T; ASEK-32.768KHZ-LRT; 7XZ-32.768KBA-T; 7WZ-32.768KBD-T; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: KK3270050CT,KK327005 0DKR,KK3270050TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1067421-KK3270050 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1067421-KK3270050
Crystals, Oscillators, Resonators - Oscillators 1067421-KK3270050
Win Source Part Number: 1067421-KK3270050 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ KK Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.045" (1.15mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 32.768 kHz Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 500µA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): ASAK1-32.768KHZ-LRS- T; ASDK2-32.768KHZ-LR-T 3; 7XZ-32.768KDA-T; ASEK-32.768KHZ-LRT; 7XZ-32.768KBA-T; 7WZ-32.768KBD-T; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: KK3270050CT,KK327005 0DKR,KK3270050TR

Win Source Part Number: 1067421-KK3270050
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SaRonix-eCera™ KK
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.045" (1.15mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 32.768 kHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 500µA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): ASAK1-32.768KHZ-LRS-T; ASDK2-32.768KHZ-LR-T3; 7XZ-32.768KDA-T; ASEK-32.768KHZ-LRT; 7XZ-32.768KBA-T; 7WZ-32.768KBD-T;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: KK3270050CT,KK3270050DKR,KK3270050TR

Buy Now Datasheet
Oscillators - KK3270050TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
KK3270050TR-ND
Oscillators KK3270050TR-ND
32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1067421-KK3270050 KK3270050TR-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 0.0328 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X013FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
Surface Mount Oscillators - ECS-2033-240-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - CD4541BNSRG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers