DIODES Incorporated Crystals, Oscillators, Resonators - Oscillators KK3270046

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1328896-KK3270046 Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Reel - TR Type: XO (Standard) Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.045" (1.15mm) Standard Package: 3,000 Mounting: Surface Mount Frequency: 32.768 kHz Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 500µA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KK3270046DKR,KK32700 46TR,KK3270046CT RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1328896-KK3270046 Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Reel - TR Type: XO (Standard) Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.045" (1.15mm) Standard Package: 3,000 Mounting: Surface Mount Frequency: 32.768 kHz Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 500µA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KK3270046DKR,KK32700 46TR,KK3270046CT RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1328896-KK3270046 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1328896-KK3270046
Crystals, Oscillators, Resonators - Oscillators 1328896-KK3270046
Manufacturer: Diodes Incorporated Win Source Part Number: 1328896-KK3270046 Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Reel - TR Type: XO (Standard) Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.045" (1.15mm) Standard Package: 3,000 Mounting: Surface Mount Frequency: 32.768 kHz Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 500µA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KK3270046DKR,KK32700 46TR,KK3270046CT RoHS Status: RoHS Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1328896-KK3270046
Category: Crystals, Oscillators, Resonators>Oscillators
Packaging: Reel - TR
Type: XO (Standard)
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.045" (1.15mm)
Standard Package: 3,000
Mounting: Surface Mount
Frequency: 32.768 kHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 500µA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 3.3V
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 4-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: KK3270046DKR,KK3270046TR,KK3270046CT
RoHS Status: RoHS Compliant

Buy Now Datasheet
Oscillators - 31-KK3270046DKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 32.7680 KHZ CMOS SMD

XTAL OSC XO 32.7680 KHZ CMOS SMD

Buy Now Datasheet
Oscillators - 31-KK3270046TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 31-KK3270046CT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 32.7680 KHZ CMOS SMD

XTAL OSC XO 32.7680 KHZ CMOS SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1328896-KK3270046 31-KK3270046DKR-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 0.0328 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-30E-0002.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Programmable Timers and Oscillators - TPL5010DDCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; SOT-23-6 Thin, TSOT-23-6
Features / Standards RoHS
View Details
2 suppliers
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
4 Pin Oscillator S7 - S75005-6.000-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 6 MHz
Frequency Stability 50 ppm
View Details