DIODES Incorporated Oscillators KK3270045

Description
32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - KK3270045DI-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
KK3270045DI-ND
Oscillators KK3270045DI-ND
32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1067422-KK3270045 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1067422-KK3270045
Crystals, Oscillators, Resonators - Oscillators 1067422-KK3270045
Win Source Part Number: 1067422-KK3270045 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ KK Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.045" (1.15mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 32.768 kHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 500µA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): 7XZ-32.768KBE-T; ACZ-32.768KBE-T; 7XZ-32.768KCE-T; 7XZ-32.768KDE-T; TC25L3I32K7680; TC25M3C32K7680; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: KK3270045DI,KK327004 5CT,KK3270045DKR,KK3 270045TR

Win Source Part Number: 1067422-KK3270045
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SaRonix-eCera™ KK
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.045" (1.15mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 32.768 kHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 500µA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): 7XZ-32.768KBE-T; ACZ-32.768KBE-T; 7XZ-32.768KCE-T; 7XZ-32.768KDE-T; TC25L3I32K7680; TC25M3C32K7680;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: KK3270045DI,KK3270045CT,KK3270045DKR,KK3270045TR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number KK3270045DI-ND 1067422-KK3270045
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675244 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - TMS3471C - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators - Crystals - 1366348-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers