Bridge Rectifier Single Phase Standard 1kV Through Hole KBP
Manufacturer: Diodes Incorporated
Win Source Part Number: 1192682-KBP410G
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4A
Categories: Discrete Semiconductor Products
Supplier Device Package: KBP
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.dyelec.com/
Manufacturer Package: 4-SIP, KBP
Voltage - Peak Reverse (Maximum): 1kV
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 35
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 4A
Current - Reverse Leakage at Vr: 5μA at 1000V
Bridge Rectifiers Bridge Rectifier KBP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 31-KBP410G-ND | 1192682-KBP410G | KBP410G |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - KBP410G | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||
| Package | 4-SIP, KBP | KBP-4 | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |