DIODES Incorporated Bridge Rectifiers - KBP406G KBP406G

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 850572-KBP406G Features: Bridge Rectifier 600 V Package: Tube Family Name: KBP406 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 850572-KBP406G Features: Bridge Rectifier 600 V Package: Tube Family Name: KBP406 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBP406G - 850572-KBP406G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBP406G
850572-KBP406G
Bridge Rectifiers - KBP406G 850572-KBP406G
Manufacturer: Diodes Incorporated Win Source Part Number: 850572-KBP406G Features: Bridge Rectifier 600 V Package: Tube Family Name: KBP406 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 850572-KBP406G
Features: Bridge Rectifier 600 V
Package: Tube
Family Name: KBP406
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 35
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now
Bridge Rectifiers - KBP406G-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
KBP406G-ND
Bridge Rectifiers KBP406G-ND
Bridge Rectifier Single Phase Standard 600V Through Hole KBP

Bridge Rectifier Single Phase Standard 600V Through Hole KBP

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
KBP406G
Bridge Rectifiers KBP406G
Bridge Rectifiers Bridge Rectifier KBP

Bridge Rectifiers Bridge Rectifier KBP

Buy Now

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 850572-KBP406G KBP406G-ND KBP406G
Product Name Bridge Rectifiers - KBP406G Bridge Rectifiers Bridge Rectifiers
Diode Type Bridge Rectifier 600 V
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FX3PFT2 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details
Rectifier Assembly - SP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
Schottky Diodes & Rectifiers - 508305 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23 (to-236ab)
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG865C08R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 80 volts
View Details