Bridge Rectifier Single Phase Standard 600V Through Hole KBP
Manufacturer: Diodes Incorporated
Win Source Part Number: 804677-KBP306G
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3A
Supplier Device Package: KBP
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 4-SIP, KBP
Voltage - Peak Reverse (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 35
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 3A
Current - Reverse Leakage at Vr: 5μA at 600V
BRIDGE 1-PH KBP 600V 3A 150C Product overview: KBP306G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBP306G can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | KBP306G-ND | 804677-KBP306G | 299-KBP306G |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - KBP306G | 600V 3A Diode and Rectifier |
| Rectifier Configuration / Technology | Bridge | ||
| Package | 4-SIP, KBP | Tube | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Diode Type | Single Phase |