Bridge Rectifier Single Phase Standard 1kV Through Hole KBP
Manufacturer: Diodes Incorporated
Win Source Part Number: 002138-KBP210G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: KBP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
BRIDGE RECT 1PHASE 1KV 2A KBP
DIODE, BRIDGE RECT, 1-PH, 2A, SIP; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):2A; Bridge Rectifier Case Style:SIP; Forward Voltage VF Max:1.1V; No. of Pins:4Pins; Operating TemperatureRoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Diodes |
| Product Number | KBP210GDI-ND | 002138-KBP210G | KBP210G | KBP210G | 07AH4083 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - KBP210G | Bridge Rectifiers | Bridge Rectifiers | Diode, Bridge Rect, 1-Ph, 2A, Sip; No. Of Phases Diodes Inc. |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-SIP, KBP | KBP | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Diode Type | Single Phase |