DIODES Incorporated Bridge Rectifiers KBP206G

Description
Bridge Rectifier Single Phase Standard 600V Through Hole KBP
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V Through Hole KBP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBP206GDI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
KBP206GDI-ND
Bridge Rectifiers KBP206GDI-ND
Bridge Rectifier Single Phase Standard 600V Through Hole KBP

Bridge Rectifier Single Phase Standard 600V Through Hole KBP

Buy Now Datasheet
Bridge Rectifiers - KBP206G - 002136-KBP206G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBP206G
002136-KBP206G
Bridge Rectifiers - KBP206G 002136-KBP206G
Manufacturer: Diodes Incorporated Win Source Part Number: 002136-KBP206G Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A Current - Reverse Leakage @ Vr: 5μA @ 600V Voltage - Peak Reverse (Max): 600V Family Name: KBP206G Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: KBP Alternative Parts (Cross-Reference): 2KBP06G; KBPM206G; 3N257/1; Introduction Date: May 15, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 002136-KBP206G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Voltage - Peak Reverse (Max): 600V
Family Name: KBP206G
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: KBP
Alternative Parts (Cross-Reference): 2KBP06G; KBPM206G; 3N257/1;
Introduction Date: May 15, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
BRIDGE RECT 1PHASE 600V 2A KBP - 233-KBP206G - Utmel Electronic Limited
Hong Kong, China
BRIDGE RECT 1PHASE 600V 2A KBP
233-KBP206G
BRIDGE RECT 1PHASE 600V 2A KBP 233-KBP206G
BRIDGE RECT 1PHASE 600V 2A KBP

BRIDGE RECT 1PHASE 600V 2A KBP

Supplier's Site
Bridge Rectifiers - KBP206G - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
KBP206G
Bridge Rectifiers KBP206G
BRIDGE RECT 1PHASE 600V 2A KBP

BRIDGE RECT 1PHASE 600V 2A KBP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
KBP206G
Bridge Rectifiers KBP206G
Bridge Rectifiers 2.0A 600V

Bridge Rectifiers 2.0A 600V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Diodes Rectifiers
Product Number KBP206GDI-ND 002136-KBP206G 233-KBP206G KBP206G KBP206G
Product Name Bridge Rectifiers Bridge Rectifiers - KBP206G BRIDGE RECT 1PHASE 600V 2A KBP Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, KBP KBP
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Single Phase Single Phase
VF 1.1 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data