BRIDGE 1-PH KBP 400V 2A 150C Product overview: KBP204G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBP204G can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 400V Through Hole KBP
BRIDGE RECT 1PHASE 400V 2A KBP
Diode Rectifier Bridge Single 400V 2A 4-Pin Case KBP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | 299-KBP204G | KBP204GDI-ND | KBP204G | KBP204G | 233-KBP204G |
| Product Name | 400V 2A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Diode Rectifier Bridge Single 400V 2A 4-Pin Case KBP |
| Package | Tube | 4-SIP, KBP | KBP | ||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Rectifier Configuration / Technology | Bridge | ||||
| VF | 1.1 volts | 1.1 volts |