DIODES Incorporated Bridge Rectifiers KBP201G

Description
Bridge Rectifier Single Phase Standard 100V Through Hole KBP
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 100V Through Hole KBP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBP201GDI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
KBP201GDI-ND
Bridge Rectifiers KBP201GDI-ND
Bridge Rectifier Single Phase Standard 100V Through Hole KBP

Bridge Rectifier Single Phase Standard 100V Through Hole KBP

Buy Now Datasheet
Bridge Rectifiers - KBP201G - 070435-KBP201G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBP201G
070435-KBP201G
Bridge Rectifiers - KBP201G 070435-KBP201G
Manufacturer: Diodes Incorporated Win Source Part Number: 070435-KBP201G Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A Current - Reverse Leakage @ Vr: 5μA @ 100V Voltage - Peak Reverse (Max): 100V Family Name: KBP201G Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: KBP Alternative Parts (Cross-Reference): 2KBP01M; Introduction Date: May 15, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 070435-KBP201G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A
Current - Reverse Leakage @ Vr: 5μA @ 100V
Voltage - Peak Reverse (Max): 100V
Family Name: KBP201G
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: KBP
Alternative Parts (Cross-Reference): 2KBP01M;
Introduction Date: May 15, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
KBP201G
Bridge Rectifiers KBP201G
Bridge Rectifiers 2.0A 100V

Bridge Rectifiers 2.0A 100V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number KBP201GDI-ND 070435-KBP201G KBP201G
Product Name Bridge Rectifiers Bridge Rectifiers - KBP201G Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, KBP KBP
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219425 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B481E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Current Power Rectifiers - HRSET050211 - Micross Components, Inc.
Specs
IFSM 580 amps
IF 60000 mA
trr 30 ns
View Details