Manufacturer: Diodes Incorporated
Win Source Part Number: 876333-KBP2005G
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 50 V Through Hole KBP
Package: 4-SIP, KBP
Package: Tube
Mounting: Through Hole
Family Name: KBP2005
Categories: Discrete Semiconductor Products
Case / Package: KBP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 35
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Bridge Rectifier Single Phase Standard 50V Through Hole KBP
BRIDGE RECT 1PHASE 50V 2A KBP
BRIDGE RECT 1PHASE 50V 2A KBP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 876333-KBP2005G | KBP2005GDI-ND | KBP2005G | KBP2005G | KBP2005G |
| Product Name | Bridge Rectifiers - KBP2005G | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Bridge Rectifier Single Phase Standard 50 V Through Hole KBP | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-SIP, KBP | KBP |