DIODES Incorporated 600V 1.5A Diode and Rectifier KBP06G

Description
BRIDGE RECT 1PHASE 600V 1.5A KBP Product overview: KBP06G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBP06G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1PHASE 600V 1.5A KBP Product overview: KBP06G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBP06G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 1.5A Diode and Rectifier - 299-KBP06G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1.5A Diode and Rectifier
299-KBP06G
600V 1.5A Diode and Rectifier 299-KBP06G
BRIDGE RECT 1PHASE 600V 1.5A KBP Product overview: KBP06G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBP06G can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 600V 1.5A KBP Product overview: KBP06G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBP06G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - KBP06G - 1050740-KBP06G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBP06G
1050740-KBP06G
Bridge Rectifiers - KBP06G 1050740-KBP06G
Manufacturer: Diodes Incorporated Win Source Part Number: 1050740-KBP06G Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1.5A Current - Reverse Leakage @ Vr: 5μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: KBP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1050740-KBP06G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1.5A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: KBP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bridge Rectifiers - KBP06G-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
KBP06G-ND
Bridge Rectifiers KBP06G-ND
Bridge Rectifier Single Phase Standard 600V Through Hole KBP

Bridge Rectifier Single Phase Standard 600V Through Hole KBP

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
KBP06G
Bridge Rectifiers KBP06G
Bridge Rectifiers 1.5A 600V

Bridge Rectifiers 1.5A 600V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - KBP06G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
KBP06G
Discrete Semiconductor Products - Diodes - Bridge Rectifiers KBP06G
BRIDGE RECT 1PHASE 600V 1.5A KBP

BRIDGE RECT 1PHASE 600V 1.5A KBP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 299-KBP06G 1050740-KBP06G KBP06G-ND KBP06G KBP06G
Product Name 600V 1.5A Diode and Rectifier Bridge Rectifiers - KBP06G Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Tube 4-SIP, KBP KBP
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS2HVHRS2.5F - Micross Components, Inc.
Specs
IFSM 150 amps
IF 7200 mA
trr 300 ns
View Details
High-voltage switching diode - BAS19,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Rectifier Diodes, Type LLD - Model: YA982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 300 volts
View Details