DIODES Incorporated Bridge Rectifiers - KBP04G KBP04G

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 850787-KBP04G Features: Bridge Rectifier 400 V Package: Tube Family Name: KBP04 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 850787-KBP04G Features: Bridge Rectifier 400 V Package: Tube Family Name: KBP04 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBP04G - 850787-KBP04G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBP04G
850787-KBP04G
Bridge Rectifiers - KBP04G 850787-KBP04G
Manufacturer: Diodes Incorporated Win Source Part Number: 850787-KBP04G Features: Bridge Rectifier 400 V Package: Tube Family Name: KBP04 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 850787-KBP04G
Features: Bridge Rectifier 400 V
Package: Tube
Family Name: KBP04
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 35
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
400V 1.5A Diode and Rectifier - 299-KBP04G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1.5A Diode and Rectifier
299-KBP04G
400V 1.5A Diode and Rectifier 299-KBP04G
BRIDGE RECT 1PHASE 400V 1.5A KBP Product overview: KBP04G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBP04G can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 400V 1.5A KBP Product overview: KBP04G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBP04G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - KBP04G-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
KBP04G-ND
Bridge Rectifiers KBP04G-ND
Bridge Rectifier Single Phase Standard 400V Through Hole KBP

Bridge Rectifier Single Phase Standard 400V Through Hole KBP

Buy Now Datasheet
Bridge Rectifiers - KBP04G - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
KBP04G
Bridge Rectifiers KBP04G
BRIDGE RECT 1PHASE 400V 1.5A KBP

BRIDGE RECT 1PHASE 400V 1.5A KBP

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - KBP04G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
KBP04G
Discrete Semiconductor Products - Diodes - Bridge Rectifiers KBP04G
BRIDGE RECT 1PHASE 400V 1.5A KBP

BRIDGE RECT 1PHASE 400V 1.5A KBP

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
KBP04G
Bridge Rectifiers KBP04G
Bridge Rectifiers 400V 1.5A

Bridge Rectifiers 400V 1.5A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Diodes Rectifiers Rectifiers
Product Number 850787-KBP04G 299-KBP04G KBP04G-ND KBP04G KBP04G KBP04G
Product Name Bridge Rectifiers - KBP04G 400V 1.5A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Bridge Rectifier 400 V
Package Tube 4-SIP, KBP KBP
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG869C08R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 40 amps
VRRM 80 volts
View Details
Automotive Schottky 60V 30A Diode and Rectifier - 286-30CTQ060STRLPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape and Reel
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Assembly - SPJ100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details