Manufacturer: Diodes Incorporated
Win Source Part Number: 070434-KBP01G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1.5A
Current - Reverse Leakage @ Vr: 5μA @ 100V
Voltage - Peak Reverse (Max): 100V
Family Name: KBP01G
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: KBP
Alternative Parts (Cross-Reference): KBP01M; 2KBP01PBF;
Introduction Date: May 15, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Bridge Rectifier Single Phase Standard 100V Through Hole KBP
BRIDGE RECT 1PHASE 100V 1.5A KBP Product overview: KBP01G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBP01G can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 100V 1.5A KBP
BRIDGE RECT 1PHASE 100V 1.5A KBP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 070434-KBP01G | KBP01G-ND | 299-KBP01G | KBP01G | KBP01G | KBP01G |
| Product Name | Bridge Rectifiers - KBP01G | Bridge Rectifiers | 100V 1.5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||
| IR | 0.0050 mA | 0.0050 mA | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |