Bridge Rectifier Single Phase Standard 100V Through Hole KBJ
Manufacturer: Diodes Incorporated
Win Source Part Number: 1050731-KBJ601G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Current - Reverse Leakage @ Vr: 5μA @ 100V
Voltage - Peak Reverse (Max): 100V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: KBJ
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
BRIDGE RECT 1PHASE 100V 6A KBJ Product overview: KBJ601G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBJ601G can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 100V 6A KBJ
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | KBJ601GDI-ND | 1050731-KBJ601G | 299-KBJ601G | KBJ601G | KBJ601G |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - KBJ601G | 100V 6A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-SIP, KBJ | Tube | KBJ | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Diode Type | Single Phase |