DIODES Incorporated Bridge Rectifiers KBJ404G

Description
Bridge Rectifier Single Phase Standard 400V Through Hole KBJ
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 400V Through Hole KBJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBJ404GDI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
KBJ404GDI-ND
Bridge Rectifiers KBJ404GDI-ND
Bridge Rectifier Single Phase Standard 400V Through Hole KBJ

Bridge Rectifier Single Phase Standard 400V Through Hole KBJ

Buy Now Datasheet
Bridge Rectifiers - KBJ404G - 777965-KBJ404G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBJ404G
777965-KBJ404G
Bridge Rectifiers - KBJ404G 777965-KBJ404G
Manufacturer: Diodes Incorporated Win Source Part Number: 777965-KBJ404G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: 4-SIP, KBJ Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Current - Reverse Leakage @ Vr: 5μA @ 400V Family Name: KBJ404G Categories: Discrete Semiconductor Products Manufacturer Package: KBJ Voltage - Peak Reverse (Maximum): 400V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 2A Alternative Parts (Cross-Reference): RS404M; RS404M-BP; Introduction Date: May 15, 2000 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 777965-KBJ404G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: 4-SIP, KBJ
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4A
Current - Reverse Leakage @ Vr: 5μA @ 400V
Family Name: KBJ404G
Categories: Discrete Semiconductor Products
Manufacturer Package: KBJ
Voltage - Peak Reverse (Maximum): 400V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 2A
Alternative Parts (Cross-Reference): RS404M; RS404M-BP;
Introduction Date: May 15, 2000
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
KBJ404G
Bridge Rectifiers KBJ404G
Bridge Rectifiers 4.0A 400V

Bridge Rectifiers 4.0A 400V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number KBJ404GDI-ND 777965-KBJ404G KBJ404G
Product Name Bridge Rectifiers Bridge Rectifiers - KBJ404G Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, KBJ KBJ
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
B48-2 and B48-2T Series B485B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54AWF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diode - 1N3611 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details