DIODES Incorporated Bridge Rectifiers KBJ401G

Description
Bridge Rectifier Single Phase Standard 100V Through Hole KBJ
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 100V Through Hole KBJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBJ401G-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
KBJ401G-ND
Bridge Rectifiers KBJ401G-ND
Bridge Rectifier Single Phase Standard 100V Through Hole KBJ

Bridge Rectifier Single Phase Standard 100V Through Hole KBJ

Buy Now Datasheet
Bridge Rectifiers - KBJ401G - 1192641-KBJ401G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBJ401G
1192641-KBJ401G
Bridge Rectifiers - KBJ401G 1192641-KBJ401G
Manufacturer: Diodes Incorporated Win Source Part Number: 1192641-KBJ401G Packaging: Tube Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Categories: Discrete Semiconductor Products Supplier Device Package: KBJ Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.jgd.com.cn Manufacturer Package: 4-SIP, KBJ Voltage - Peak Reverse (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 2A Current - Reverse Leakage at Vr: 5μA at 100V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1192641-KBJ401G
Packaging: Tube
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4A
Categories: Discrete Semiconductor Products
Supplier Device Package: KBJ
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.jgd.com.cn
Manufacturer Package: 4-SIP, KBJ
Voltage - Peak Reverse (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 2A
Current - Reverse Leakage at Vr: 5μA at 100V

Buy Now
Sheung Wan, Hong Kong
Bridge Rectifiers
KBJ401G
Bridge Rectifiers KBJ401G
Bridge Rectifiers 4.0A 100V

Bridge Rectifiers 4.0A 100V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number KBJ401G-ND 1192641-KBJ401G KBJ401G
Product Name Bridge Rectifiers Bridge Rectifiers - KBJ401G Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, KBJ KBJ
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data