Manufacturer: Diodes Incorporated
Win Source Part Number: 068851-IMT4-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 500mV @ 1mA, 10mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 2mA, 6V
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
TRANS 2PNP 120V 0.05A SOT26 Product overview: IMT4-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.05A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-IMT4-7-F can be used for catalog matching and distributor lookup.
TRANS 2PNP 120V 0.05A SOT26
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 068851-IMT4-7-F | 277-IMT4-7-F | IMT4-7-F |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - IMT4-7-F | 120V 0.05A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; 2 PNP (Dual) | ||
| Package Type | SOT3; SOT26; SOT-26 | Tape & Reel (TR) | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |