MOSFET 2N-CH 55V 2.6A 8SO Product overview: HTMN5130SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 2.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-HTMN5130SSD-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1044172-HTMN5130SSD-
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.7W
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 2.6A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 8.9nC @ 10V
Max Input Capacitance: 218.7pF @ 25V
Maximum Rds On at Id,Vgs: 130 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Mosfet Array 2 N-Channel (Dual) 55V 2.6A 1.7W Surface Mount 8-SO
MOSFET 55V Dual N-Ch 2.6A 218.7pF 3Vgs
MOSFET 2N-CH 55V 2.6A 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-HTMN5130SSD-13 | 1044172-HTMN5130SSD-13 | HTMN5130SSD-13DITR-ND | HTMN5130SSD-13 | HTMN5130SSD-13 |
| Product Name | 55V 2.6A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HTMN5130SSD-13 | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | Tape & Reel (TR) | SOT3; 8-SO | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154, 3.90mm Width) | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) |