DIODES Incorporated Single Diodes HER102-T

Description
Diode Standard 100V 1A Through Hole DO-41
Request a Quote Datasheet
Description
Diode Standard 100V 1A Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 981-HER102-T-CHP - DigiKey
Thief River Falls, MN, United States
Single Diodes
981-HER102-T-CHP
Single Diodes 981-HER102-T-CHP
Diode Standard 100V 1A Through Hole DO-41

Diode Standard 100V 1A Through Hole DO-41

Buy Now Datasheet
Single Diodes - HER102DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
HER102DITR-ND
Single Diodes HER102DITR-ND
Diode Standard 100V 1A Through Hole DO-41

Diode Standard 100V 1A Through Hole DO-41

Buy Now Datasheet
Diodes, Rectifiers - Single - HER102-T - 1036932-HER102-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HER102-T
1036932-HER102-T
Diodes, Rectifiers - Single - HER102-T 1036932-HER102-T
Manufacturer: Diodes Incorporated Win Source Part Number: 1036932-HER102-T Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 100V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-41 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1036932-HER102-T
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - HER102-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
HER102-T
Discrete Semiconductor Products - Diodes - Rectifiers HER102-T
DIODE GEN PURP 100V 1A DO41

DIODE GEN PURP 100V 1A DO41

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Diodes Rectifiers
Product Number 981-HER102-T-CHP HER102DITR-ND 1036932-HER102-T HER102-T
Product Name Single Diodes Single Diodes Diodes, Rectifiers - Single - HER102-T Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 100 volts
Unlock Full Specs
to access all available technical data