DIODES Incorporated 5.6V 200MW SOT23 Zener Diode GZ23C5V6-7

Description
DIODE ZENER 5.6V 200MW SOT23 Product overview: GZ23C5V6-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 200MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 200MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GZ23C5V6-7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ZENER 5.6V 200MW SOT23 Product overview: GZ23C5V6-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 200MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 200MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GZ23C5V6-7 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.6V 200MW SOT23 Zener Diode
287-GZ23C5V6-7
5.6V 200MW SOT23 Zener Diode 287-GZ23C5V6-7
DIODE ZENER 5.6V 200MW SOT23 Product overview: GZ23C5V6-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 200MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 200MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GZ23C5V6-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 200MW SOT23 Product overview: GZ23C5V6-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 200MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 200MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GZ23C5V6-7 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - GZ23C5V6-7 - 873108-GZ23C5V6-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - GZ23C5V6-7
873108-GZ23C5V6-7
Diodes - Zener - Single - GZ23C5V6-7 873108-GZ23C5V6-7
Manufacturer: Diodes Incorporated Win Source Part Number: 873108-GZ23C5V6-7 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 5.6 V 200 mW ±5.45% Surface Mount SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Diodes Incorporated
Win Source Part Number: 873108-GZ23C5V6-7
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Zener Diode 5.6 V 200 mW ±5.45% Surface Mount SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now
Discrete Semiconductor Products - Diodes - Zener - GZ23C5V6-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
GZ23C5V6-7
Discrete Semiconductor Products - Diodes - Zener GZ23C5V6-7
DIODE ZENER 5.6V 200MW SOT23

DIODE ZENER 5.6V 200MW SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-GZ23C5V6-7 873108-GZ23C5V6-7 GZ23C5V6-7
Product Name 5.6V 200MW SOT23 Zener Diode Diodes - Zener - Single - GZ23C5V6-7 Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOT23; SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
ZZT 10 ohms 10 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data