Manufacturer: Diodes Incorporated
Win Source Part Number: 872834-GP103HAMTR-G1
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
IC PWM CONTROLLER
Regulator Output DC-DC Controller IC
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 872834-GP103HAMTR-G1 | GP103HAMTR-G1 | GP103HAMTR-G1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - GP103HAMTR-G1 | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; Reel - TR |