DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - GP103BMTR-G1 GP103BMTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872833-GP103BMTR-G1 Series: * Features: Regulator Output DC-DC Controller IC Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872833-GP103BMTR-G1 Series: * Features: Regulator Output DC-DC Controller IC Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - GP103BMTR-G1 - 872833-GP103BMTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - GP103BMTR-G1
872833-GP103BMTR-G1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - GP103BMTR-G1 872833-GP103BMTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 872833-GP103BMTR-G1 Series: * Features: Regulator Output DC-DC Controller IC Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited)

Manufacturer: Diodes Incorporated
Win Source Part Number: 872833-GP103BMTR-G1
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)

Buy Now
DC DC Switching Controllers - GP103BMTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
GP103BMTR-G1
DC DC Switching Controllers GP103BMTR-G1
Regulator Output DC-DC Controller IC

Regulator Output DC-DC Controller IC

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - GP103BMTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
GP103BMTR-G1
PMIC - Voltage Regulators - DC DC Switching Controllers GP103BMTR-G1
IC PWM CONTROLLER

IC PWM CONTROLLER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 872833-GP103BMTR-G1 GP103BMTR-G1 GP103BMTR-G1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - GP103BMTR-G1 DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

LM20143-Q1 Automotive Grade 2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20143QMH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
Voltage Regulators - DC DC Switching Regulators - 620-APM81815KNBJTRDKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 24-PowerFQFN Module, 21 Leads
View Details
AC DC Converters, Offline Switches - ICE5GR2280AGXUMA1 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width), 12 Leads
VIN 10 to 25.5 volts
fsw 125 kHz
View Details
Voltage Regulators - 2412869P - RS Components, Ltd.
Specs
IOUT 0.3000 amps
View Details