DIODES Incorporated Crystals, Oscillators, Resonators - Crystals GL1600012

Description
Win Source Part Number: 1025731-GL1600012 Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ GL Type: MHz Crystal Package: Tape & Reel (TR) Standard Package: 1,000 Operating Mode: Fundamental Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Diodes Incorporated
Request a Quote
Description
Win Source Part Number: 1025731-GL1600012 Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ GL Type: MHz Crystal Package: Tape & Reel (TR) Standard Package: 1,000 Operating Mode: Fundamental Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Diodes Incorporated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1025731-GL1600012 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1025731-GL1600012
Crystals, Oscillators, Resonators - Crystals 1025731-GL1600012
Win Source Part Number: 1025731-GL1600012 Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ GL Type: MHz Crystal Package: Tape & Reel (TR) Standard Package: 1,000 Operating Mode: Fundamental Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Diodes Incorporated

Win Source Part Number: 1025731-GL1600012
Category: Crystals, Oscillators, Resonators>Crystals
Series: SaRonix-eCera™ GL
Type: MHz Crystal
Package: Tape & Reel (TR)
Standard Package: 1,000
Operating Mode: Fundamental
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Diodes Incorporated

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1025731-GL1600012
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - X136-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Programmable Oscillators - CY25701FLXCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-CLCC
Features / Standards Lead-Free; Programmable
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details