DIODES Incorporated Oscillators - GL100-20BS-13 GL100-20BS-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 919624-GL100-20BS-13 Series: * Features: Crystal Package: Reel - TR Part Status: Obsolete Categories: Crystals ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 919624-GL100-20BS-13 Series: * Features: Crystal Package: Reel - TR Part Status: Obsolete Categories: Crystals ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - GL100-20BS-13 - 919624-GL100-20BS-13 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - GL100-20BS-13
919624-GL100-20BS-13
Oscillators - GL100-20BS-13 919624-GL100-20BS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 919624-GL100-20BS-13 Series: * Features: Crystal Package: Reel - TR Part Status: Obsolete Categories: Crystals ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited)

Manufacturer: Diodes Incorporated
Win Source Part Number: 919624-GL100-20BS-13
Series: *
Features: Crystal
Package: Reel - TR
Part Status: Obsolete
Categories: Crystals
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 919624-GL100-20BS-13
Product Name Oscillators - GL100-20BS-13
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1734650 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
4 Pin Oscillator S7 - S73305-100.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 100 MHz
Frequency Stability 50 ppm
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXI - CY29430FLQXI - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details