DIODES Incorporated Oscillators - GL100-05BS-13 GL100-05BS-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 919622-GL100-05BS-13 Series: * Features: Crystal Package: Reel - TR Part Status: Obsolete Categories: Crystals ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 919622-GL100-05BS-13 Series: * Features: Crystal Package: Reel - TR Part Status: Obsolete Categories: Crystals ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - GL100-05BS-13 - 919622-GL100-05BS-13 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - GL100-05BS-13
919622-GL100-05BS-13
Oscillators - GL100-05BS-13 919622-GL100-05BS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 919622-GL100-05BS-13 Series: * Features: Crystal Package: Reel - TR Part Status: Obsolete Categories: Crystals ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited)

Manufacturer: Diodes Incorporated
Win Source Part Number: 919622-GL100-05BS-13
Series: *
Features: Crystal
Package: Reel - TR
Part Status: Obsolete
Categories: Crystals
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 919622-GL100-05BS-13
Product Name Oscillators - GL100-05BS-13
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CDRG4 - 123022-TLC555CDRG4 - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 2.1 MHz
View Details
3 suppliers
Surface Mount Oscillators - ECS-2033-320-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details