DIODES Incorporated Crystals GC3880001

Description
38.8MHz ±15ppm Crystal 12pF 50 Ohms HC-49/US
Request a Quote Datasheet
Description
38.8MHz ±15ppm Crystal 12pF 50 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC3880001DI-ND - DigiKey
Thief River Falls, MN, United States
38.8MHz ±15ppm Crystal 12pF 50 Ohms HC-49/US

38.8MHz ±15ppm Crystal 12pF 50 Ohms HC-49/US

Buy Now Datasheet
Crystals GC3880001
CRYSTAL 38.8000MHZ 12PF SMD

CRYSTAL 38.8000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GC3880001DI-ND GC3880001
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-1142.85-18-33-JTN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 114 MHz
View Details
3 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Units - 1735684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details