DIODES Incorporated Crystals GC3120001

Description
31.25MHz ±10ppm Crystal 18pF 40 Ohms
Request a Quote Datasheet
Description
31.25MHz ±10ppm Crystal 18pF 40 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC3120001-ND - DigiKey
Thief River Falls, MN, United States
31.25MHz ±10ppm Crystal 18pF 40 Ohms

31.25MHz ±10ppm Crystal 18pF 40 Ohms

Buy Now Datasheet
Oscillators - GC3120001 - 872622-GC3120001 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - GC3120001
872622-GC3120001
Oscillators - GC3120001 872622-GC3120001
Manufacturer: Diodes Incorporated Win Source Part Number: 872622-GC3120001 Series: SaRonix-eCera™ GC Operating Temperature Range: -10°C ~ 70°C Features: 31.25 MHz ±10ppm Crystal 18pF 40 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060

Manufacturer: Diodes Incorporated
Win Source Part Number: 872622-GC3120001
Series: SaRonix-eCera™ GC
Operating Temperature Range: -10°C ~ 70°C
Features: 31.25 MHz ±10ppm Crystal 18pF 40 Ohms
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060

Buy Now Datasheet
Crystals GC3120001
Crystals

Crystals

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number GC3120001-ND 872622-GC3120001 GC3120001
Product Name Crystals Oscillators - GC3120001 Crystals
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data