DIODES Incorporated Crystals GC3000021

Description
30MHz ±25ppm Crystal 8.5pF 25 Ohms
Request a Quote Datasheet
Description
30MHz ±25ppm Crystal 8.5pF 25 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC3000021-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±25ppm Crystal 8.5pF 25 Ohms

30MHz ±25ppm Crystal 8.5pF 25 Ohms

Buy Now Datasheet
Crystals GC3000021
CRYSTAL 30.0000MHZ 8.5PF

CRYSTAL 30.0000MHZ 8.5PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GC3000021-ND GC3000021
Product Name Crystals Crystals
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X173-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
Crystal Oscillators - 6719848 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details