DIODES Incorporated Crystals GC2500178

Description
25.002645MHz ±10ppm Crystal 18pF 20 Ohms
Request a Quote Datasheet
Description
25.002645MHz ±10ppm Crystal 18pF 20 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC2500178-ND - DigiKey
Thief River Falls, MN, United States
25.002645MHz ±10ppm Crystal 18pF 20 Ohms

25.002645MHz ±10ppm Crystal 18pF 20 Ohms

Buy Now Datasheet
Crystals GC2500178
CRYSTAL 25.002645MHZ 18PF

CRYSTAL 25.002645MHZ 18PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GC2500178-ND GC2500178
Product Name Crystals Crystals
Frequency Stability 15 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675282 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-100-18-30BQ-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-27.120-12-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details
2 suppliers