DIODES Incorporated Crystals GC2500167

Description
25MHz ±20ppm Crystal 10pF 20 Ohms
Request a Quote Datasheet
Description
25MHz ±20ppm Crystal 10pF 20 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC2500167-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 10pF 20 Ohms

25MHz ±20ppm Crystal 10pF 20 Ohms

Buy Now Datasheet
Crystals GC2500167
CRYSTAL 25.0000MHZ 10PF

CRYSTAL 25.0000MHZ 10PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GC2500167-ND GC2500167
Product Name Crystals Crystals
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8150273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details
Surface Mount Crystals - CSM-8M - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 6 to 42 MHz
View Details
4 Pin Crystal C3E - C3E-27.120-12-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details