DIODES Incorporated Crystals GC2500164

Description
25MHz ±20ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
25MHz ±20ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC2500164CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 18pF 40 Ohms HC-49/US

25MHz ±20ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - GC2500164TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 18pF 40 Ohms HC-49/US

25MHz ±20ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - GC2500164DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 18pF 40 Ohms HC-49/US

25MHz ±20ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals GC2500164
CRYSTAL 25.0000MHZ 18PF SMD

CRYSTAL 25.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GC2500164CT-ND GC2500164
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency Stability 10 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-33-CKM-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-12.800-15-1520-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12.8 MHz
Load Capacitance 15 pF
View Details
Crystals - 2195-CC1V-T1A-40.000KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details