DIODES Incorporated Crystals GC2500158

Description
25MHz ±10ppm Crystal 18pF 20 Ohms
Request a Quote Datasheet
Description
25MHz ±10ppm Crystal 18pF 20 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC2500158-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±10ppm Crystal 18pF 20 Ohms

25MHz ±10ppm Crystal 18pF 20 Ohms

Buy Now Datasheet
Crystals GC2500158
CRYSTAL 25.0000MHZ 18PF

CRYSTAL 25.0000MHZ 18PF

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number GC2500158-ND GC2500158
Product Name Crystals Crystals
Frequency Stability 15 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal CTP3 - CTP3-32.768-12.5-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTP3
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details
Crystal Units - 1775238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Surface Mount Crystals - ECS-120-12-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-100PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details