DIODES Incorporated Crystals, Oscillators, Resonators - Crystals GC2500149

Description
Win Source Part Number: 1036064-GC2500149 Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ GC Type: MHz Crystal Package: Tape & Reel (TR) Standard Package: 1,000 Frequency: 25 MHz ESR (Equivalent Series Resistance): 30 Ohms Frequency Stability: ±25ppm Frequency Tolerance: ±25ppm Load Capacitance: 18pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Diodes Incorporated
Request a Quote Datasheet
Description
Win Source Part Number: 1036064-GC2500149 Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ GC Type: MHz Crystal Package: Tape & Reel (TR) Standard Package: 1,000 Frequency: 25 MHz ESR (Equivalent Series Resistance): 30 Ohms Frequency Stability: ±25ppm Frequency Tolerance: ±25ppm Load Capacitance: 18pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Diodes Incorporated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1036064-GC2500149 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1036064-GC2500149
Crystals, Oscillators, Resonators - Crystals 1036064-GC2500149
Win Source Part Number: 1036064-GC2500149 Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ GC Type: MHz Crystal Package: Tape & Reel (TR) Standard Package: 1,000 Frequency: 25 MHz ESR (Equivalent Series Resistance): 30 Ohms Frequency Stability: ±25ppm Frequency Tolerance: ±25ppm Load Capacitance: 18pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Diodes Incorporated

Win Source Part Number: 1036064-GC2500149
Category: Crystals, Oscillators, Resonators>Crystals
Series: SaRonix-eCera™ GC
Type: MHz Crystal
Package: Tape & Reel (TR)
Standard Package: 1,000
Frequency: 25 MHz
ESR (Equivalent Series Resistance): 30 Ohms
Frequency Stability: ±25ppm
Frequency Tolerance: ±25ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: Diodes Incorporated

Buy Now Datasheet
Crystals - GC2500149-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±25ppm Crystal 18pF 30 Ohms

25MHz ±25ppm Crystal 18pF 30 Ohms

Buy Now Datasheet
Crystals GC2500149
CRYSTAL 25.0000MHZ 18PF

CRYSTAL 25.0000MHZ 18PF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Crystals
Product Number 1036064-GC2500149 GC2500149-ND GC2500149
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals
Oscillator Type MHz Crystal
Frequency 25 MHz 25 MHz
Frequency Stability 25 ppm 25 ppm
Frequency Tolerance 25 %
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS628 Voltage-controlled oscillator - SN74LS628D - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2490C+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Crystal Oscillators - 7960476 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details