DIODES Incorporated Crystals GC2500141

Description
25MHz ±20ppm Crystal 20pF 30 Ohms
Request a Quote Datasheet
Description
25MHz ±20ppm Crystal 20pF 30 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC2500141-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 20pF 30 Ohms

25MHz ±20ppm Crystal 20pF 30 Ohms

Buy Now Datasheet
Crystals GC2500141
CRYSTAL 25.0000MHZ 20PF

CRYSTAL 25.0000MHZ 20PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GC2500141-ND GC2500141
Product Name Crystals Crystals
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details
Crystal Units - 1775235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal C3E - C3E-12.000-8-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 8 pF
View Details
Surface Mount Crystals - ECS-120-CD-0330-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers