DIODES Incorporated Crystals GC2500137

Description
25.000625MHz ±20ppm Crystal 10pF 20 Ohms
Request a Quote Datasheet
Description
25.000625MHz ±20ppm Crystal 10pF 20 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC2500137-ND - DigiKey
Thief River Falls, MN, United States
25.000625MHz ±20ppm Crystal 10pF 20 Ohms

25.000625MHz ±20ppm Crystal 10pF 20 Ohms

Buy Now Datasheet
Oscillators - GC2500137 - 872621-GC2500137 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - GC2500137
872621-GC2500137
Oscillators - GC2500137 872621-GC2500137
Manufacturer: Diodes Incorporated Win Source Part Number: 872621-GC2500137 Series: SaRonix-eCera™ GC Operating Temperature Range: -40°C ~ 85°C Features: 25.000625 MHz ±20ppm Crystal 10pF 20 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060

Manufacturer: Diodes Incorporated
Win Source Part Number: 872621-GC2500137
Series: SaRonix-eCera™ GC
Operating Temperature Range: -40°C ~ 85°C
Features: 25.000625 MHz ±20ppm Crystal 10pF 20 Ohms
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060

Buy Now Datasheet
Crystals GC2500137
CRYSTAL 25.000625MHZ 10PF

CRYSTAL 25.000625MHZ 10PF

Supplier's Site
CRYSTAL METAL CAN 49S/SMD T&R 1K - 233-GC2500137 - Utmel Electronic Limited
Hong Kong, China
CRYSTAL METAL CAN 49S/SMD T&R 1K
233-GC2500137
CRYSTAL METAL CAN 49S/SMD T&R 1K 233-GC2500137
CRYSTAL METAL CAN 49S/SMD T&R 1K

CRYSTAL METAL CAN 49S/SMD T&R 1K

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Crystals Oscillators Crystals Crystals
Product Number GC2500137-ND 872621-GC2500137 GC2500137 233-GC2500137
Product Name Crystals Oscillators - GC2500137 Crystals CRYSTAL METAL CAN 49S/SMD T&R 1K
Frequency Stability 20 ppm 20 ppm
Load Capacitance 10 pF 10 pF 10 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency 25 MHz 25 MHz
Unlock Full Specs
to access all available technical data