DIODES Incorporated Crystals GC2500135

Description
25.000625MHz ±25ppm Crystal 20pF 20 Ohms
Request a Quote Datasheet
Description
25.000625MHz ±25ppm Crystal 20pF 20 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GC2500135-ND - DigiKey
Thief River Falls, MN, United States
25.000625MHz ±25ppm Crystal 20pF 20 Ohms

25.000625MHz ±25ppm Crystal 20pF 20 Ohms

Buy Now Datasheet
Crystals GC2500135
CRYSTAL 25.000625MHZ 20PF

CRYSTAL 25.000625MHZ 20PF

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number GC2500135-ND GC2500135
Product Name Crystals Crystals
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-9PF-20-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 9 pF
View Details
4 Pin Crystal C3E - C3E-16.000-12-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 12 pF
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Crystal Oscillators - 7960482 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details