DIODES Incorporated Crystals GC2500118

Description
25MHz ±30ppm Crystal 20pF 20 Ohms
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 20pF 20 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-GC2500118TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 20pF 20 Ohms

25MHz ±30ppm Crystal 20pF 20 Ohms

Buy Now Datasheet
Crystals - 31-GC2500118CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 20pF 20 Ohms

25MHz ±30ppm Crystal 20pF 20 Ohms

Buy Now Datasheet
Crystals - GC2500118 - 812760-GC2500118 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - GC2500118
812760-GC2500118
Crystals - GC2500118 812760-GC2500118
Manufacturer: Diodes Incorporated Win Source Part Number: 812760-GC2500118 Packaging: Reel Type: MHz Crystal Frequency: 25MHz ESR (Equivalent Series Resistance): 20 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Temperature Range - Operating: 0°C ~ 70°C Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Diodes Incorporated
Win Source Part Number: 812760-GC2500118
Packaging: Reel
Type: MHz Crystal
Frequency: 25MHz
ESR (Equivalent Series Resistance): 20 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Temperature Range - Operating: 0°C ~ 70°C
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Crystals GC2500118
Crystals

Crystals

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 31-GC2500118TR-ND 812760-GC2500118 GC2500118
Product Name Crystals Crystals - GC2500118 Crystals
Frequency Stability 30 ppm 30 ppm
Load Capacitance 20 pF 20 pF 20 pF
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1735767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-12.5PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Surface Mount Crystals - ECS-120-20-33-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details